AM2907/BRA
AM2907/BRA
Active
Description:  IC TXRX NON-INVERT 5.5V 20DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2907/BRA Datasheet
History Price: $36.54000
In Stock: 42800
AM2907/BRA Specification
Specification
Part No
AM2907/BRA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
4
Input Type
Schmitt Trigger
Output Type
3-State
Current - Output High, Low
660μA, 12mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-DIP
Supplier Device Package
20-PDIP
AM2907/BRA PDF Datasheet
AM2907/BRA Related Parts
AM26S10/BEA
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S10SC
AM26S10SC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16SO
AM26S11DC
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2917AJC
AM2917AJC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 20PLCC
AM2907/BRA Compare Parts
  • AM2907/BRA vs AM29C863APC
  • AM2907/BRA vs AM29C863A/B3A
  • AM2907/BRA vs AM29C863/BKA
  • AM2907/BRA vs AM29C861A/BLA
  • AM2907/BRA vs AM29C861A/B3A
  • AM2907/BRA vs AM29C861/BKA
  • AM2907/BRA vs AM29C853ASC
  • AM2907/BRA vs AM29C853API
  • AM2907/BRA vs AM29C853A/BLA
  • AM2907/BRA vs AM29C853/BLA
  • AM2907/BRA vs AM29C853/B3A
  • AM2907/BRA vs AM29C833ASC
  • AM2907/BRA vs AM29C833ADMB
  • AM2907/BRA vs AM29C833A/B3A
  • AM2907/BRA vs AM29C833/BLA
  • AM2907/BRA vs AM29C833/B3A
  • AM2907/BRA vs AM29C828/BLA
  • AM2907/BRA vs AM29C828/B3A
  • AM2907/BRA vs AM29C827ASC
  • AM2907/BRA vs AM29C827/BKA
  • AM2907/BRA vs AM29863PC
  • AM2907/BRA vs AM29863DC
  • AM2907/BRA vs AM29863ASC
  • AM2907/BRA vs AM29863APC
  • AM2907/BRA vs AM29863ADC
  • AM2907/BRA vs AM29863A/BLA
  • AM2907/BRA vs AM29861A/BLA
  • AM2907/BRA vs AM29853ASC
  • AM2907/BRA vs AM29853ADC
  • AM2907/BRA vs AM29834PC
  • AM2907/BRA vs AM29833APC
  • AM2907/BRA vs AM29833A/B3A
  • AM2907/BRA vs AM29828PC
  • AM2907/BRA vs AM29828DC
  • AM2907/BRA vs AM29828APC
  • AM2907/BRA vs AM29828AJC
  • AM2907/BRA vs AM29827PC
  • AM2907/BRA vs AM29827DC
  • AM2907/BRA vs AM29827ASC
  • AM2907/BRA vs AM29827APC
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller