Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Bits per Element
4
9
Input Type
-
Schmitt Trigger
Output Type
Open Drain
3-State
Current - Output High, Low
1mA, 20mA
24mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SO
24-CDIP