AM26S10SC
AM26S10SC
Active
Description:  IC TXRX INVERT 5.25V 16SO
Manufacturer:  Advanced Micro Devices
Datasheet:   AM26S10SC Datasheet
History Price: $4.40000
In Stock: 25100
AM26S10SC vs AM29C828/BLA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
4
10
Input Type
-
Schmitt Trigger
Output Type
Open Drain
-
Current - Output High, Low
1mA, 20mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SO
24-CDIP