CGHV96100F2
CGHV96100F2
Active
Description:  RF MOSFET HEMT 40V 440210
Manufacturer:  Wolfspeed
Datasheet:   CGHV96100F2 Datasheet
History Price: $724.30000
In Stock: 31700
CGHV96100F2 Specification
Specification
Part No
CGHV96100F2
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
7.9GHz ~ 9.6GHz
Gain
10.2dB
Voltage - Test
40 V
Current Rating (Amps)
12A
Noise Figure
-
Current - Test
1 A
Power - Output
131W
Voltage - Rated
100 V
Mounting Type
-
Package / Case
440210
Supplier Device Package
440210
CGHV96100F2 PDF Datasheet
CGHV96100F2 Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGHV96100F2 Compare Parts
  • CGHV96100F2 vs CGHV96130F
  • CGHV96100F2 vs CGHV96050F2
  • CGHV96100F2 vs CGHV96050F1
  • CGHV96100F2 vs CGHV60170D-GP4
  • CGHV96100F2 vs CGHV60075D5-GP4
  • CGHV96100F2 vs CGHV60040D-GP4
  • CGHV96100F2 vs CGHV59350F
  • CGHV96100F2 vs CGHV59070F
  • CGHV96100F2 vs CGHV50200F
  • CGHV96100F2 vs CGHV40320D-GP4
  • CGHV96100F2 vs CGHV40200PP-AMP1
  • CGHV96100F2 vs CGHV40200PP
  • CGHV96100F2 vs CGHV40180F
  • CGHV96100F2 vs CGHV40100P
  • CGHV96100F2 vs CGHV40100F
  • CGHV96100F2 vs CGHV40050F
  • CGHV96100F2 vs CGHV40030F
  • CGHV96100F2 vs CGHV38375F
  • CGHV96100F2 vs CGHV37400F
  • CGHV96100F2 vs CGHV35400F1
  • CGHV96100F2 vs CGHV35400F
  • CGHV96100F2 vs CGHV35150F
  • CGHV96100F2 vs CGHV35060MP-AMP1
  • CGHV96100F2 vs CGHV35060MP
  • CGHV96100F2 vs CGHV31500F
  • CGHV96100F2 vs CGHV27200F
  • CGHV96100F2 vs CGHV27100F
  • CGHV96100F2 vs CGHV27060MP
  • CGHV96100F2 vs CGHV27030S
  • CGHV96100F2 vs CGHV27015S
  • CGHV96100F2 vs CGHV22200F
  • CGHV96100F2 vs CGHV22100F
  • CGHV96100F2 vs CGHV1J070D-GP4
  • CGHV96100F2 vs CGHV1J025D-GP4
  • CGHV96100F2 vs CGHV1J006D-GP4
  • CGHV96100F2 vs CGHV1F025S
  • CGHV96100F2 vs CGHV1F006S
  • CGHV96100F2 vs CGHV14800F
  • CGHV96100F2 vs CGHV14250F
  • CGHV96100F2 vs CGH60120D-GP4
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended