CGHV96100F2
CGHV96100F2
Active
Description:  RF MOSFET HEMT 40V 440210
Manufacturer:  Wolfspeed
Datasheet:   CGHV96100F2 Datasheet
History Price: $724.30000
In Stock: 31700
CGHV96100F2 vs CGHV40030F
Manufacturer
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
7.9GHz ~ 9.6GHz
0Hz ~ 6GHz
Gain
10.2dB
16dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
12A
4.2A
Noise Figure
-
-
Current - Test
1 A
150 mA
Power - Output
131W
30W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
440210
440166
Supplier Device Package
440210
440166