CGHV38375F
CGHV38375F
Active
Description:  400W 50V GAN HEMT, 2.75-3.75GHZ
Manufacturer:  Wolfspeed
Datasheet:   CGHV38375F Datasheet
History Price: $923.10000
In Stock: 47500
CGHV38375F Specification
Specification
Part No
CGHV38375F
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Frequency
2.75GHz ~ 3.75GHz
Gain
12.5dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
500 mA
Power - Output
400W
Voltage - Rated
150 V
Mounting Type
-
Package / Case
440226
Supplier Device Package
440226
CGHV38375F PDF Datasheet
CGHV38375F Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGHV38375F Compare Parts
  • CGHV38375F vs CGHV96130F
  • CGHV38375F vs CGHV96100F2
  • CGHV38375F vs CGHV96050F2
  • CGHV38375F vs CGHV96050F1
  • CGHV38375F vs CGHV60170D-GP4
  • CGHV38375F vs CGHV60075D5-GP4
  • CGHV38375F vs CGHV60040D-GP4
  • CGHV38375F vs CGHV59350F
  • CGHV38375F vs CGHV59070F
  • CGHV38375F vs CGHV50200F
  • CGHV38375F vs CGHV40320D-GP4
  • CGHV38375F vs CGHV40200PP-AMP1
  • CGHV38375F vs CGHV40200PP
  • CGHV38375F vs CGHV40180F
  • CGHV38375F vs CGHV40100P
  • CGHV38375F vs CGHV40100F
  • CGHV38375F vs CGHV40050F
  • CGHV38375F vs CGHV40030F
  • CGHV38375F vs CGHV37400F
  • CGHV38375F vs CGHV35400F1
  • CGHV38375F vs CGHV35400F
  • CGHV38375F vs CGHV35150F
  • CGHV38375F vs CGHV35060MP-AMP1
  • CGHV38375F vs CGHV35060MP
  • CGHV38375F vs CGHV31500F
  • CGHV38375F vs CGHV27200F
  • CGHV38375F vs CGHV27100F
  • CGHV38375F vs CGHV27060MP
  • CGHV38375F vs CGHV27030S
  • CGHV38375F vs CGHV27015S
  • CGHV38375F vs CGHV22200F
  • CGHV38375F vs CGHV22100F
  • CGHV38375F vs CGHV1J070D-GP4
  • CGHV38375F vs CGHV1J025D-GP4
  • CGHV38375F vs CGHV1J006D-GP4
  • CGHV38375F vs CGHV1F025S
  • CGHV38375F vs CGHV1F006S
  • CGHV38375F vs CGHV14800F
  • CGHV38375F vs CGHV14250F
  • CGHV38375F vs CGH60120D-GP4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended