Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV38375F
CGHV38375F
Active
Transistors - FETs, MOSFETs - RF
Description:
400W 50V GAN HEMT, 2.75-3.75GHZ
Manufacturer:
Wolfspeed
Datasheet:
CGHV38375F Datasheet
History Price: $923.10000
In Stock: 47500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV38375F vs CGHV27060MP
Part No
CGHV38375F
CGHV27060MP
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
-
GaN
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Transistor Type
-
HEMT
Frequency
2.75GHz ~ 3.75GHz
2.7GHz
Gain
12.5dB
16.5dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
-
6.3A
Noise Figure
-
-
Current - Test
500 mA
125 mA
Power - Output
400W
80W
Voltage - Rated
150 V
150 V
Mounting Type
-
-
Package / Case
440226
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
440226
20-TSSOP