BYT77-TAP
BYT77-TAP
Active
Description:  DIODE AVALANCHE 800V 3A SOD64
Manufacturer:  Vishay
Datasheet:   BYT77-TAP Datasheet
History Price: $0.52470
In Stock: 48010
BYT77-TAP Specification
Specification
Part No
BYT77-TAP
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Avalanche
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
SOD-64, Axial
Supplier Device Package
SOD-64
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
BYT77-TAP PDF Datasheet
BYT77-TAP Related Parts
BYT01-400
BYT01-400
STMicroelectronics
DIODE GEN PURP 400V 1A DO15
BYT01-400RL
BYT01-400RL
STMicroelectronics
DIODE GEN PURP 400V 1A DO15
BYT03-400
BYT03-400
STMicroelectronics
DIODE GEN PURP 400V 3A DO201AD
BYT03-400RL
BYT03-400RL
STMicroelectronics
DIODE GEN PURP 400V 3A DO201AD
BYT08P-1000
BYT08P-1000
STMicroelectronics
DIODE GEN PURP 1KV 8A TO220AC
BYT08P-400
BYT08P-400
STMicroelectronics
DIODE GEN PURP 400V 8A TO220AC
BYT12P-1000
BYT12P-1000
STMicroelectronics
DIODE GEN PURP 1KV 12A TO220AC
BYT12PI-1000
BYT12PI-1000
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT12PI-1000RG
BYT12PI-1000RG
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT30G-400
BYT30G-400
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30G-400-TR
BYT30G-400-TR
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30PI-1000
BYT30PI-1000
STMicroelectronics
DIODE GEN PURP 1KV 30A DOP3I
BYT77-TAP Compare Parts
  • BYT77-TAP vs BYT78-TAP
  • BYT77-TAP vs BYT77-TR
  • BYT77-TAP vs BYT71-800
  • BYT77-TAP vs BYT62-TR
  • BYT77-TAP vs BYT62-TAP
  • BYT77-TAP vs BYT56M-TR
  • BYT77-TAP vs BYT56M-TAP
  • BYT77-TAP vs BYT56K-TR
  • BYT77-TAP vs BYT56K-TAP
  • BYT77-TAP vs BYT56J-TR
  • BYT77-TAP vs BYT56J-TAP
  • BYT77-TAP vs BYT56G-TR
  • BYT77-TAP vs BYT56G-TAP
  • BYT77-TAP vs BYT56D-TR
  • BYT77-TAP vs BYT56D-TAP
  • BYT77-TAP vs BYT56B-TR
  • BYT77-TAP vs BYT56B-TAP
  • BYT77-TAP vs BYT56A-TR
  • BYT77-TAP vs BYT56A-TAP
  • BYT77-TAP vs BYT54M-TR
  • BYT77-TAP vs BYT54M-TAP
  • BYT77-TAP vs BYT54K-TR
  • BYT77-TAP vs BYT54K-TAP
  • BYT77-TAP vs BYT54J-TR
  • BYT77-TAP vs BYT54J-TAP
  • BYT77-TAP vs BYT54G-TR
  • BYT77-TAP vs BYT54G-TAP
  • BYT77-TAP vs BYT54D-TR
  • BYT77-TAP vs BYT54D-TAP
  • BYT77-TAP vs BYT54B-TR
  • BYT77-TAP vs BYT54B-TAP
  • BYT77-TAP vs BYT54A-TR
  • BYT77-TAP vs BYT54A-TAP
  • BYT77-TAP vs BYT53G-TR
  • BYT77-TAP vs BYT53G-TAP
  • BYT77-TAP vs BYT53F-TR
  • BYT77-TAP vs BYT53F-TAP
  • BYT77-TAP vs BYT53D-TR
  • BYT77-TAP vs BYT53D-TAP
  • BYT77-TAP vs BYT53C-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Vinícius Pereira
    Brazil
    5 stars
    2026-05-06 01:02
    Got everything right .. Thiago of Maceió-Al
    María José
    Spain
    5 stars
    2026-05-05 22:25
    Fast shipping
    According to description, I leave you pictures
    Gabriela María
    Spain
    5 stars
    2026-05-05 22:22
    Ok, all perfect, good material. Thanks
    Sanne de Ruiter
    Netherlands
    5 stars
    2026-05-05 17:21
    Appears to be OK, not tested yet.
    Vihaan Gupta
    India
    5 stars
    2026-05-05 17:20
    Fast shipping and good delivery time. Item is in good condition. Description is accurate.
    Martin Dufour
    France
    5 stars
    2026-05-05 07:15
    Compliant products, works perfectly.