BYT03-400RL
BYT03-400RL
Obsolete
Description:  DIODE GEN PURP 400V 3A DO201AD
Manufacturer:  STMicroelectronics
Datasheet:   BYT03-400RL Datasheet
History Price: Obsolete
In Stock: 18860
BYT03-400RL Specification
Specification
Part No
BYT03-400RL
Category
Diodes - Rectifiers - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
55 ns
Current - Reverse Leakage @ Vr
20 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-201AD, Axial
Supplier Device Package
DO-201AD
Operating Temperature - Junction
150 ℃ (Max)
BYT03-400RL PDF Datasheet
BYT03-400RL Related Parts
BYT01-400
BYT01-400
STMicroelectronics
DIODE GEN PURP 400V 1A DO15
BYT01-400RL
BYT01-400RL
STMicroelectronics
DIODE GEN PURP 400V 1A DO15
BYT03-400
BYT03-400
STMicroelectronics
DIODE GEN PURP 400V 3A DO201AD
BYT08P-1000
BYT08P-1000
STMicroelectronics
DIODE GEN PURP 1KV 8A TO220AC
BYT08P-400
BYT08P-400
STMicroelectronics
DIODE GEN PURP 400V 8A TO220AC
BYT12P-1000
BYT12P-1000
STMicroelectronics
DIODE GEN PURP 1KV 12A TO220AC
BYT12PI-1000
BYT12PI-1000
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT12PI-1000RG
BYT12PI-1000RG
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT30G-400
BYT30G-400
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30G-400-TR
BYT30G-400-TR
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30PI-1000
BYT30PI-1000
STMicroelectronics
DIODE GEN PURP 1KV 30A DOP3I
BYT30PI-1000RG
BYT30PI-1000RG
STMicroelectronics
DIODE GEN PURP 1KV 30A DOP3I
BYT03-400RL Compare Parts
  • BYT03-400RL vs BYT78-TAP
  • BYT03-400RL vs BYT77-TR
  • BYT03-400RL vs BYT77-TAP
  • BYT03-400RL vs BYT71-800
  • BYT03-400RL vs BYT62-TR
  • BYT03-400RL vs BYT62-TAP
  • BYT03-400RL vs BYT56M-TR
  • BYT03-400RL vs BYT56M-TAP
  • BYT03-400RL vs BYT56K-TR
  • BYT03-400RL vs BYT56K-TAP
  • BYT03-400RL vs BYT56J-TR
  • BYT03-400RL vs BYT56J-TAP
  • BYT03-400RL vs BYT56G-TR
  • BYT03-400RL vs BYT56G-TAP
  • BYT03-400RL vs BYT56D-TR
  • BYT03-400RL vs BYT56D-TAP
  • BYT03-400RL vs BYT56B-TR
  • BYT03-400RL vs BYT56B-TAP
  • BYT03-400RL vs BYT56A-TR
  • BYT03-400RL vs BYT56A-TAP
  • BYT03-400RL vs BYT54M-TR
  • BYT03-400RL vs BYT54M-TAP
  • BYT03-400RL vs BYT54K-TR
  • BYT03-400RL vs BYT54K-TAP
  • BYT03-400RL vs BYT54J-TR
  • BYT03-400RL vs BYT54J-TAP
  • BYT03-400RL vs BYT54G-TR
  • BYT03-400RL vs BYT54G-TAP
  • BYT03-400RL vs BYT54D-TR
  • BYT03-400RL vs BYT54D-TAP
  • BYT03-400RL vs BYT54B-TR
  • BYT03-400RL vs BYT54B-TAP
  • BYT03-400RL vs BYT54A-TR
  • BYT03-400RL vs BYT54A-TAP
  • BYT03-400RL vs BYT53G-TR
  • BYT03-400RL vs BYT53G-TAP
  • BYT03-400RL vs BYT53F-TR
  • BYT03-400RL vs BYT53F-TAP
  • BYT03-400RL vs BYT53D-TR
  • BYT03-400RL vs BYT53D-TAP
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    María José
    Spain
    5 stars
    2026-05-05 22:25
    Fast shipping
    According to description, I leave you pictures
    Gabriela María
    Spain
    5 stars
    2026-05-05 22:22
    Ok, all perfect, good material. Thanks
    Sanne de Ruiter
    Netherlands
    5 stars
    2026-05-05 17:21
    Appears to be OK, not tested yet.
    Vihaan Gupta
    India
    5 stars
    2026-05-05 17:20
    Fast shipping and good delivery time. Item is in good condition. Description is accurate.
    Martin Dufour
    France
    5 stars
    2026-05-05 07:15
    Compliant products, works perfectly.
    Lucas Vinícius
    Brazil
    5 stars
    2026-05-04 17:13
    Arrived perfect right