BYT08P-400
BYT08P-400
Obsolete
Description:  DIODE GEN PURP 400V 8A TO220AC
Manufacturer:  STMicroelectronics
Datasheet:   BYT08P-400 Datasheet
History Price: Obsolete
In Stock: 4840
BYT08P-400 Specification
Specification
Part No
BYT08P-400
Category
Diodes - Rectifiers - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
8A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 8 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
75 ns
Current - Reverse Leakage @ Vr
15 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220AC
Operating Temperature - Junction
150 ℃ (Max)
BYT08P-400 PDF Datasheet
BYT08P-400 Related Parts
BYT01-400
BYT01-400
STMicroelectronics
DIODE GEN PURP 400V 1A DO15
BYT01-400RL
BYT01-400RL
STMicroelectronics
DIODE GEN PURP 400V 1A DO15
BYT03-400
BYT03-400
STMicroelectronics
DIODE GEN PURP 400V 3A DO201AD
BYT03-400RL
BYT03-400RL
STMicroelectronics
DIODE GEN PURP 400V 3A DO201AD
BYT08P-1000
BYT08P-1000
STMicroelectronics
DIODE GEN PURP 1KV 8A TO220AC
BYT12P-1000
BYT12P-1000
STMicroelectronics
DIODE GEN PURP 1KV 12A TO220AC
BYT12PI-1000
BYT12PI-1000
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT12PI-1000RG
BYT12PI-1000RG
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT30G-400
BYT30G-400
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30G-400-TR
BYT30G-400-TR
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30PI-1000
BYT30PI-1000
STMicroelectronics
DIODE GEN PURP 1KV 30A DOP3I
BYT30PI-1000RG
BYT30PI-1000RG
STMicroelectronics
DIODE GEN PURP 1KV 30A DOP3I
BYT08P-400 Compare Parts
  • BYT08P-400 vs BYT78-TAP
  • BYT08P-400 vs BYT77-TR
  • BYT08P-400 vs BYT77-TAP
  • BYT08P-400 vs BYT71-800
  • BYT08P-400 vs BYT62-TR
  • BYT08P-400 vs BYT62-TAP
  • BYT08P-400 vs BYT56M-TR
  • BYT08P-400 vs BYT56M-TAP
  • BYT08P-400 vs BYT56K-TR
  • BYT08P-400 vs BYT56K-TAP
  • BYT08P-400 vs BYT56J-TR
  • BYT08P-400 vs BYT56J-TAP
  • BYT08P-400 vs BYT56G-TR
  • BYT08P-400 vs BYT56G-TAP
  • BYT08P-400 vs BYT56D-TR
  • BYT08P-400 vs BYT56D-TAP
  • BYT08P-400 vs BYT56B-TR
  • BYT08P-400 vs BYT56B-TAP
  • BYT08P-400 vs BYT56A-TR
  • BYT08P-400 vs BYT56A-TAP
  • BYT08P-400 vs BYT54M-TR
  • BYT08P-400 vs BYT54M-TAP
  • BYT08P-400 vs BYT54K-TR
  • BYT08P-400 vs BYT54K-TAP
  • BYT08P-400 vs BYT54J-TR
  • BYT08P-400 vs BYT54J-TAP
  • BYT08P-400 vs BYT54G-TR
  • BYT08P-400 vs BYT54G-TAP
  • BYT08P-400 vs BYT54D-TR
  • BYT08P-400 vs BYT54D-TAP
  • BYT08P-400 vs BYT54B-TR
  • BYT08P-400 vs BYT54B-TAP
  • BYT08P-400 vs BYT54A-TR
  • BYT08P-400 vs BYT54A-TAP
  • BYT08P-400 vs BYT53G-TR
  • BYT08P-400 vs BYT53G-TAP
  • BYT08P-400 vs BYT53F-TR
  • BYT08P-400 vs BYT53F-TAP
  • BYT08P-400 vs BYT53D-TR
  • BYT08P-400 vs BYT53D-TAP
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.