Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/ Diodes - Rectifiers - Single (52315)
Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
10A01-T
Diodes Inc
DIODE GEN PURP 50V 10A R-6
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 4900
Inquiry Now
10A01-T
Diodes Inc
DIODE GEN PURP 50V 10A R-6
In Stock: 4900
Inquiry Now
10A02-T
Diodes Inc
DIODE GEN PURP 100V 10A R-6
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 34300
Inquiry Now
10A02-T
Diodes Inc
DIODE GEN PURP 100V 10A R-6
In Stock: 34300
Inquiry Now
10A04-B
Diodes Inc
DIODE GEN PURP 400V 10A R-6
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 49000
Inquiry Now
10A04-B
Diodes Inc
DIODE GEN PURP 400V 10A R-6
In Stock: 49000
Inquiry Now
10A04-T
Diodes Inc
DIODE GEN PURP 400V 10A R-6
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 13700
Inquiry Now
10A04-T
Diodes Inc
DIODE GEN PURP 400V 10A R-6
In Stock: 13700
Inquiry Now
10A05-T
Diodes Inc
DIODE GEN PURP 600V 10A R-6
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 43100
Inquiry Now
10A05-T
Diodes Inc
DIODE GEN PURP 600V 10A R-6
In Stock: 43100
Inquiry Now
10A06-T
Diodes Inc
DIODE GEN PURP 800V 10A R-6
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 7800
Inquiry Now
10A06-T
Diodes Inc
DIODE GEN PURP 800V 10A R-6
In Stock: 7800
Inquiry Now
10A07-T
Diodes Inc
DIODE GEN PURP 1KV 10A R-6
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 22500
Inquiry Now
10A07-T
Diodes Inc
DIODE GEN PURP 1KV 10A R-6
In Stock: 22500
Inquiry Now
10A10
Yangjie Technology
R-6 1000V 10.0A Diodes Rectifi
Datasheet
Tape & Box (TB)
Active
$0.18100
In Stock: 1900
Inquiry Now
10A10
Yangjie Technology
R-6 1000V 10.0A Diodes Rectifi
In Stock: 1900
Inquiry Now
10A10
Yangjie Technology
DIODE GEN PURP 1KV 10A R-6
Datasheet
Bulk
Active
$0.56000
In Stock: 16600
Inquiry Now
10A10
Yangjie Technology
DIODE GEN PURP 1KV 10A R-6
In Stock: 16600
Inquiry Now
10A10G
Yangjie Technology
R-6 1000V 10.0A Diodes Rectifi
Datasheet
Tape & Box (TB)
Active
$0.18100
In Stock: 46000
Inquiry Now
10A10G
Yangjie Technology
R-6 1000V 10.0A Diodes Rectifi
In Stock: 46000
Inquiry Now
10A10G
Yangjie Technology
DIODE GEN PURP 1KV 10A R-6
Datasheet
Tape & Box (TB)
Active
$0.56000
In Stock: 10700
Inquiry Now
10A10G
Yangjie Technology
DIODE GEN PURP 1KV 10A R-6
In Stock: 10700
Inquiry Now
10BQ015
SMC Diode Solutions
DIODE SCHOTTKY 15V 1A SMB
Datasheet
Tape & Reel (TR)
Active
$0.40000
In Stock: 40100
Inquiry Now
10BQ015
SMC Diode Solutions
DIODE SCHOTTKY 15V 1A SMB
In Stock: 40100
Inquiry Now
10BQ015
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 4800
Inquiry Now
10BQ015
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
In Stock: 4800
Inquiry Now
10BQ015TR
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 19500
Inquiry Now
10BQ015TR
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
In Stock: 19500
Inquiry Now
10BQ030
SMC Diode Solutions
DIODE SCHOTTKY 30V 1A SMB
Datasheet
Tape & Reel (TR)
Active
$0.39000
In Stock: 34200
Inquiry Now
10BQ030
SMC Diode Solutions
DIODE SCHOTTKY 30V 1A SMB
In Stock: 34200
Inquiry Now
10BQ030
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 48900
Inquiry Now
10BQ030
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
In Stock: 48900
Inquiry Now
10BQ030TR
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 13600
Inquiry Now
10BQ030TR
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
In Stock: 13600
Inquiry Now
10BQ040
SMC Diode Solutions
DIODE SCHOTTKY 40V 1A SMB
Datasheet
Tape & Reel (TR)
Active
$0.39000
In Stock: 28300
Inquiry Now
10BQ040
SMC Diode Solutions
DIODE SCHOTTKY 40V 1A SMB
In Stock: 28300
Inquiry Now
10BQ040
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 43000
Inquiry Now
10BQ040
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
In Stock: 43000
Inquiry Now
10BQ040TR
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 7700
Inquiry Now
10BQ040TR
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
In Stock: 7700
Inquiry Now
10BQ060
SMC Diode Solutions
DIODE SCHOTTKY 60V 1A SMB
Datasheet
Tape & Reel (TR)
Active
$0.40000
In Stock: 22400
Inquiry Now
10BQ060
SMC Diode Solutions
DIODE SCHOTTKY 60V 1A SMB
In Stock: 22400
Inquiry Now
10BQ060
Vishay
DIODE SCHOTTKY 60V 1A DO214AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 37100
Inquiry Now
10BQ060
Vishay
DIODE SCHOTTKY 60V 1A DO214AA
In Stock: 37100
Inquiry Now
10BQ060TR
Vishay
DIODE SCHOTTKY 60V 1A DO214AA
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 1800
Inquiry Now
10BQ060TR
Vishay
DIODE SCHOTTKY 60V 1A DO214AA
In Stock: 1800
Inquiry Now
10BQ100
SMC Diode Solutions
DIODE SCHOTTKY 100V 1A SMB
Datasheet
Tape & Reel (TR)
Active
$0.41000
In Stock: 16500
Inquiry Now
10BQ100
SMC Diode Solutions
DIODE SCHOTTKY 100V 1A SMB
In Stock: 16500
Inquiry Now
10BQ100
Vishay
DIODE SCHOTTKY 100V 1A DO214AA
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 31200
Inquiry Now
10BQ100
Vishay
DIODE SCHOTTKY 100V 1A DO214AA
In Stock: 31200
Inquiry Now
10BQ100TR
Vishay
DIODE SCHOTTKY 100V 1A DO214AA
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 45900
Inquiry Now
10BQ100TR
Vishay
DIODE SCHOTTKY 100V 1A DO214AA
In Stock: 45900
Inquiry Now
10DQ03
SMC Diode Solutions
DIODE SCHOTTKY 30V 1A DO41
Datasheet
Tape & Box (TB)
Active
$0.28000
In Stock: 10600
Inquiry Now
10DQ03
SMC Diode Solutions
DIODE SCHOTTKY 30V 1A DO41
In Stock: 10600
Inquiry Now
10DQ04
SMC Diode Solutions
DIODE SCHOTTKY 40V 1A DO41
Datasheet
Tape & Box (TB)
Active
$0.28000
In Stock: 25300
Inquiry Now
10DQ04
SMC Diode Solutions
DIODE SCHOTTKY 40V 1A DO41
In Stock: 25300
Inquiry Now
10DQ05
SMC Diode Solutions
DIODE SCHOTTKY 50V 1A DO41
Datasheet
Tape & Box (TB)
Active
$0.28000
In Stock: 40000
Inquiry Now
10DQ05
SMC Diode Solutions
DIODE SCHOTTKY 50V 1A DO41
In Stock: 40000
Inquiry Now
10DQ06
SMC Diode Solutions
DIODE SCHOTTKY 60V 1A DO41
Datasheet
Tape & Box (TB)
Active
$0.28000
In Stock: 4700
Inquiry Now
10DQ06
SMC Diode Solutions
DIODE SCHOTTKY 60V 1A DO41
In Stock: 4700
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ