BYT01-400
BYT01-400
Obsolete
Description:  DIODE GEN PURP 400V 1A DO15
Manufacturer:  STMicroelectronics
Datasheet:   BYT01-400 Datasheet
History Price: Obsolete
In Stock: 14890
BYT01-400 Specification
Specification
Part No
BYT01-400
Category
Diodes - Rectifiers - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
55 ns
Current - Reverse Leakage @ Vr
20 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-204AC, DO-15, Axial
Supplier Device Package
DO-15
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
BYT01-400 PDF Datasheet
BYT01-400 Related Parts
BYT01-400RL
BYT01-400RL
STMicroelectronics
DIODE GEN PURP 400V 1A DO15
BYT03-400
BYT03-400
STMicroelectronics
DIODE GEN PURP 400V 3A DO201AD
BYT03-400RL
BYT03-400RL
STMicroelectronics
DIODE GEN PURP 400V 3A DO201AD
BYT08P-1000
BYT08P-1000
STMicroelectronics
DIODE GEN PURP 1KV 8A TO220AC
BYT08P-400
BYT08P-400
STMicroelectronics
DIODE GEN PURP 400V 8A TO220AC
BYT12P-1000
BYT12P-1000
STMicroelectronics
DIODE GEN PURP 1KV 12A TO220AC
BYT12PI-1000
BYT12PI-1000
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT12PI-1000RG
BYT12PI-1000RG
STMicroelectronics
DIODE GP 1KV 12A TO220AC ISOL
BYT30G-400
BYT30G-400
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30G-400-TR
BYT30G-400-TR
STMicroelectronics
DIODE GEN PURP 400V 30A D2PAK
BYT30PI-1000
BYT30PI-1000
STMicroelectronics
DIODE GEN PURP 1KV 30A DOP3I
BYT30PI-1000RG
BYT30PI-1000RG
STMicroelectronics
DIODE GEN PURP 1KV 30A DOP3I
BYT01-400 Description

## STMicroelectronics BYT01-400 Overview

The STMicroelectronics BYT01-400 is a high-performance, fast-recovery diode designed to deliver efficient performance in high-frequency applications. This diode is part of the company's broad range of rectifiers and protection diodes, optimized for use in power supplies, industrial systems, and other electronic applications where fast switching and low forward voltage are critical.

## Key Features

* Fast Recovery Time: The BYT01-400 is a fast-recovery diode, meaning it can switch from conducting to non-conducting states quickly, minimizing the time it spends in the reverse recovery phase. This is essential for high-speed switching applications where rapid recovery is needed to prevent energy loss and increase overall system efficiency.

* Low Forward Voltage Drop: The diode has a low forward voltage drop, ensuring minimal power loss when current flows in the forward direction. This helps improve the efficiency of the power conversion process, making it suitable for energy-sensitive applications.

* High Current Capability: The BYT01-400 can handle relatively high current levels, making it well-suited for use in circuits that require significant power handling, such as power supplies, motor drivers, and DC-DC converters.

* High Reverse Voltage Rating: With a reverse voltage rating of 400V, the BYT01-400 is designed for high-voltage applications, providing a high level of protection against voltage surges and spikes in systems like inverters, motor controllers, and power rectifiers.

## Specifications

* Peak Reverse Voltage (V_RRM): 400V
* Forward Current (I_F): 1.0A
* Reverse Recovery Time (t_rr): 75ns, making it suitable for high-speed switching and minimizing reverse current during switching transitions.
* Forward Voltage (V_F): 1.1V at 1A (typical), which is relatively low for a diode of its class, ensuring lower power dissipation during operation.
* Average Rectified Current (I_AV): 1.0A at a junction temperature of 25°C, which is suitable for a wide range of applications requiring consistent current handling.
* Reverse Leakage Current (I_R): 5µA at 400V (maximum), which is very low and contributes to high efficiency and low standby power consumption.
* Junction Temperature (T_j): Operating range from -65°C to +150°C, offering robust performance even under high-temperature conditions commonly encountered in industrial and automotive applications.
* Thermal Resistance (junction to case, R_thJC): 30°C/W, which ensures that heat is efficiently dissipated, preventing thermal damage to the component in high-power environments.

## Performance Characteristics

* High-Speed Switching: The BYT01-400 is designed to minimize energy loss during the switching process by rapidly recovering from reverse current conditions. Its fast recovery time of 75ns ensures that it can handle high-frequency signals without causing significant delay, making it suitable for applications that require precise timing and rapid response.

* Energy Efficiency: The diode’s low forward voltage drop (V_F) and fast recovery time result in minimal power loss, enhancing overall system efficiency. These characteristics make the BYT01-400 suitable for high-efficiency power supplies, DC-DC converters, and power inverters.

* High Voltage Tolerance: The BYT01-400’s 400V reverse voltage rating makes it ideal for high-voltage applications, including industrial power supplies, motor drives, and renewable energy systems. It offers excellent protection against overvoltage conditions and ensures reliable operation under harsh electrical environments.

## Applications

The STMicroelectronics BYT01-400 is a versatile diode that can be applied in a wide range of electronic and industrial applications, including:

* Power Supplies: The BYT01-400 is used in power conversion systems where efficient rectification and low power loss are important. Its fast recovery and low forward voltage make it ideal for both AC-DC and DC-DC converters.

* Motor Drives: The diode is commonly found in motor control circuits, where it protects against voltage spikes and ensures efficient rectification of the power supplied to motors.

* Inductive Loads: The BYT01-400 is used in circuits with inductive loads, such as relays and solenoids, where it can prevent voltage spikes caused by the inductance of the load when the circuit is switched off.

* Inverters: It is commonly used in inverters for renewable energy applications, such as solar or wind power systems, where high efficiency and reliability are required for converting DC power to AC.

* Switching Power Supplies: The diode is frequently found in switching power supplies, where its fast switching capability ensures efficient conversion of electrical energy with minimal heat dissipation.

* High-Frequency Applications: Due to its low recovery time and fast switching characteristics, the BYT01-400 is suitable for high-frequency applications, such as RF (radio frequency) systems and telecommunications equipment.

## Package and Mounting

The BYT01-400 comes in the widely used DO-41 package, which is a through-hole package designed for ease of mounting in various electronic circuits. This package provides good heat dissipation and ensures reliable performance, even in high-power applications.

* Package Type: DO-41
* Mounting Type: Through-hole
* Lead-Free: The BYT01-400 is RoHS compliant, meaning it does not contain harmful substances such as lead, making it suitable for environmentally-conscious manufacturing processes.

## Conclusion

The STMicroelectronics BYT01-400 is a robust and efficient fast-recovery diode with high current and voltage handling capabilities. It is specifically designed for high-frequency and high-power applications, offering fast switching, low power loss, and excellent thermal performance. With its wide voltage range and low forward voltage drop, it is a versatile component suitable for power supplies, motor drivers, inverters, and other high-voltage, high-efficiency circuits. Its compact DO-41 package and reliable operation make it an excellent choice for a wide array of industrial, automotive, and consumer electronics applications.
BYT01-400 Compare Parts
  • BYT01-400 vs BYT78-TAP
  • BYT01-400 vs BYT77-TR
  • BYT01-400 vs BYT77-TAP
  • BYT01-400 vs BYT71-800
  • BYT01-400 vs BYT62-TR
  • BYT01-400 vs BYT62-TAP
  • BYT01-400 vs BYT56M-TR
  • BYT01-400 vs BYT56M-TAP
  • BYT01-400 vs BYT56K-TR
  • BYT01-400 vs BYT56K-TAP
  • BYT01-400 vs BYT56J-TR
  • BYT01-400 vs BYT56J-TAP
  • BYT01-400 vs BYT56G-TR
  • BYT01-400 vs BYT56G-TAP
  • BYT01-400 vs BYT56D-TR
  • BYT01-400 vs BYT56D-TAP
  • BYT01-400 vs BYT56B-TR
  • BYT01-400 vs BYT56B-TAP
  • BYT01-400 vs BYT56A-TR
  • BYT01-400 vs BYT56A-TAP
  • BYT01-400 vs BYT54M-TR
  • BYT01-400 vs BYT54M-TAP
  • BYT01-400 vs BYT54K-TR
  • BYT01-400 vs BYT54K-TAP
  • BYT01-400 vs BYT54J-TR
  • BYT01-400 vs BYT54J-TAP
  • BYT01-400 vs BYT54G-TR
  • BYT01-400 vs BYT54G-TAP
  • BYT01-400 vs BYT54D-TR
  • BYT01-400 vs BYT54D-TAP
  • BYT01-400 vs BYT54B-TR
  • BYT01-400 vs BYT54B-TAP
  • BYT01-400 vs BYT54A-TR
  • BYT01-400 vs BYT54A-TAP
  • BYT01-400 vs BYT53G-TR
  • BYT01-400 vs BYT53G-TAP
  • BYT01-400 vs BYT53F-TR
  • BYT01-400 vs BYT53F-TAP
  • BYT01-400 vs BYT53D-TR
  • BYT01-400 vs BYT53D-TAP
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    María José
    Spain
    5 stars
    2026-05-05 22:25
    Fast shipping
    According to description, I leave you pictures
    Gabriela María
    Spain
    5 stars
    2026-05-05 22:22
    Ok, all perfect, good material. Thanks
    Sanne de Ruiter
    Netherlands
    5 stars
    2026-05-05 17:21
    Appears to be OK, not tested yet.
    Vihaan Gupta
    India
    5 stars
    2026-05-05 17:20
    Fast shipping and good delivery time. Item is in good condition. Description is accurate.
    Martin Dufour
    France
    5 stars
    2026-05-05 07:15
    Compliant products, works perfectly.
    Lucas Vinícius
    Brazil
    5 stars
    2026-05-04 17:13
    Arrived perfect right