Packaging
Tube
Tape & Box (TB)
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
400 V
200 V
Current - Average Rectified (Io)
8A
1.25A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 8 A
1.5 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
75 ns
100 ns
Current - Reverse Leakage @ Vr
15 μA @ 400 V
5 μA @ 200 V
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
SOD-57, Axial
Supplier Device Package
TO-220AC
SOD-57
Operating Temperature - Junction
150 ℃ (Max)
-55 ℃ ~ 175 ℃