BYT01-400
BYT01-400
Obsolete
Description:  DIODE GEN PURP 400V 1A DO15
Manufacturer:  STMicroelectronics
Datasheet:   BYT01-400 Datasheet
History Price: Obsolete
In Stock: 14890
BYT01-400 vs BYT71-800
Series
-
-
Packaging
Tape & Box (TB)
Tube
Status
Obsolete
Obsolete
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
800 V
Current - Average Rectified (Io)
1A
6A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
1.4 V @ 6 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
55 ns
300 ns
Current - Reverse Leakage @ Vr
20 μA @ 400 V
20 μA @ 800 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-15, Axial
TO-220-2
Supplier Device Package
DO-15
TO-220AC
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃