GP2D020A120B
GP2D020A120B
Discontinued
Description:  DIODE SIL CARB 1.2KV 20A TO247-2
Manufacturer:  SemiQ Inc
History Price: Discontinued at Digi-Key
In Stock: 36100
GP2D020A120B Specification
Specification
Part No
GP2D020A120B
Category
Diodes - Rectifiers - Single
Manufacturer
SemiQ Inc
Series
Amp+
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 20 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
40 μA @ 1200 V
Capacitance @ Vr, F
1270pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-247-2
Supplier Device Package
TO-247-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
GP2D020A120B PDF Datasheet
GP2D020A120B Related Parts
GP20B-E3/54
GP20B-E3/54
Vishay
DIODE GEN PURP 100V 2A GP20
GP20BHE3/54
GP20BHE3/54
Vishay
DIODE GEN PURP 100V 2A GP20
GP20G-E3/54
GP20G-E3/54
Vishay
DIODE GEN PURP 400V 2A GP20
GP20G-E3/73
GP20G-E3/73
Vishay
DIODE GEN PURP 400V 2A GP20
GP20GHE3/54
GP20GHE3/54
Vishay
DIODE GEN PURP 400V 2A GP20
GP20GHE3/73
GP20GHE3/73
Vishay
DIODE GEN PURP 400V 2A GP20
GP20J-E3/54
GP20J-E3/54
Vishay
DIODE GEN PURP 600V 2A GP20
GP20JHE3/54
GP20JHE3/54
Vishay
DIODE GEN PURP 600V 2A GP20
GP2D003A060C
GP2D003A060C
SemiQ Inc
DIODE SIL CARB 600V 3A TO252-2L
GP2D003A065A
GP2D003A065A
SemiQ Inc
DIODE SIL CARB 650V 3A TO220-2
GP2D005A120A
GP2D005A120A
SemiQ Inc
DIODE SIL CARB 1.2KV 5A TO220-2
GP2D005A120C
GP2D005A120C
SemiQ Inc
DIODE SIL CARB 1.2KV 5A TO252-2L
GP2D020A120B Compare Parts
  • GP2D020A120B vs GP20J-E3/54
  • GP2D020A120B vs GP20GHE3/73
  • GP2D020A120B vs GP20GHE3/54
  • GP2D020A120B vs GP20G-E3/73
  • GP2D020A120B vs GP20G-E3/54
  • GP2D020A120B vs GP20BHE3/54
  • GP2D020A120B vs GP20B-E3/54
  • GP2D020A120B vs GP2D050A120B
  • GP2D020A120B vs GP2D030A120B
  • GP2D020A120B vs GP2D020A170B
  • GP2D020A120B vs GP2D010A120C
  • GP2D020A120B vs GP2D010A120B
  • GP2D020A120B vs GP2D010A120A
  • GP2D020A120B vs GP2D006A065C
  • GP2D020A120B vs GP2D006A065A
  • GP2D020A120B vs GP2D005A170B
  • GP2D020A120B vs GP2D005A120C
  • GP2D020A120B vs GP2D005A120A
  • GP2D020A120B vs GP2D003A065A
  • GP2D020A120B vs GP2D003A060C
  • GP2D020A120B vs GP2D060A120B
  • GP2D020A120B vs GP2D030A065B
  • GP2D020A120B vs GP2D020A065B
  • GP2D020A120B vs GP2D010A170B
  • GP2D020A120B vs GP2D010A065C
  • GP2D020A120B vs GP2D010A065A
  • GP2D020A120B vs GP2D008A065C
  • GP2D020A120B vs GP2D008A065A
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you