GP2D020A120B
GP2D020A120B
Discontinued
Description:  DIODE SIL CARB 1.2KV 20A TO247-2
Manufacturer:  SemiQ Inc
History Price: Discontinued at Digi-Key
In Stock: 36100
GP2D020A120B vs GP2D030A065B
Manufacturer
Series
Amp+
-
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Diode Type
Silicon Carbide Schottky
-
Voltage - DC Reverse (Vr) (Max)
1200 V
-
Current - Average Rectified (Io)
20A
-
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 20 A
-
Speed
No Recovery Time >500mA (Io)
-
Reverse Recovery Time (trr)
0 ns
-
Current - Reverse Leakage @ Vr
40 μA @ 1200 V
-
Capacitance @ Vr, F
1270pF @ 1V, 1MHz
-
Mounting Type
Through Hole
-
Package / Case
TO-247-2
-
Supplier Device Package
TO-247-2
-
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-