GP2D020A120B
GP2D020A120B
Discontinued
Description:  DIODE SIL CARB 1.2KV 20A TO247-2
Manufacturer:  SemiQ Inc
History Price: Discontinued at Digi-Key
In Stock: 36100
GP2D020A120B vs GP20G-E3/73
Manufacturer
Series
Amp+
-
Packaging
Tube
Tape & Box (TB)
Status
Discontinued
Obsolete
Diode Type
Silicon Carbide Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
400 V
Current - Average Rectified (Io)
20A
2A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 20 A
1.1 V @ 2 A
Speed
No Recovery Time >500mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
0 ns
5 μs
Current - Reverse Leakage @ Vr
40 μA @ 1200 V
5 μA @ 400 V
Capacitance @ Vr, F
1270pF @ 1V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-247-2
DO-201AA, DO-27, Axial
Supplier Device Package
TO-247-2
GP20
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-65 ℃ ~ 150 ℃