GP2D020A120B
GP2D020A120B
Discontinued
Description:  DIODE SIL CARB 1.2KV 20A TO247-2
Manufacturer:  SemiQ Inc
History Price: Discontinued at Digi-Key
In Stock: 36100
GP2D020A120B vs GP2D005A120C
Manufacturer
Series
Amp+
Amp+
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Discontinued
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
1200 V
Current - Average Rectified (Io)
20A
5A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 20 A
1.8 V @ 5 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
40 μA @ 1200 V
10 μA @ 1200 V
Capacitance @ Vr, F
1270pF @ 1V, 1MHz
317pF @ 1V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-247-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-247-2
TO-252-2L (DPAK)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃