DD100KB80
DD100KB80
Active
Description:  DIODE MODULE 800V 100A
Manufacturer:  SanRex Corporation
Datasheet:   DD100KB80 Datasheet
History Price: $38.65000
In Stock: 31620
DD100KB80 Specification
Specification
Part No
DD100KB80
Category
Diodes - Rectifiers - Arrays
Manufacturer
SanRex Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Series Connection
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io) (per Diode)
100A
Voltage - Forward (Vf) (Max) @ If
1.35 V @ 320 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
30 mA @ 800 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
-
DD100KB80 PDF Datasheet
DD100KB80 Related Parts
DD1000S33HE3BOSA1
DD1000S33HE3BOSA1
Infineon Technologies
MODULE DIODE HVB130-3
DD1000S33HE3BPSA1
DD1000S33HE3BPSA1
Infineon Technologies
DIODE MODULE 3300V 1000A
DD100N16SHPSA1
DD100N16SHPSA1
Infineon Technologies
DIODE MODULE 1600V 100A
DD104N08KAHPSA1
DD104N08KAHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N08KHPSA1
DD104N08KHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N12KAHPSA1
DD104N12KAHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N12KHPSA1
DD104N12KHPSA1
Infineon Technologies
DIODE MODULE GP 1200V 104A
DD104N12KKHPSA1
DD104N12KKHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N14KAHPSA1
DD104N14KAHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N14KHPSA1
DD104N14KHPSA1
Infineon Technologies
DIODE MODULE GP 1400V 104A
DD104N14KKHPSA1
DD104N14KKHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N16KHPSA1
DD104N16KHPSA1
Infineon Technologies
DIODE MODULE GP 1600V 104A
DD100KB80 Compare Parts
  • DD100KB80 vs DD180N20SHPSA1
  • DD100KB80 vs DD180N18SHPSA1
  • DD100KB80 vs DD175N34KHPSA1
  • DD100KB80 vs DD175N32KHPSA1
  • DD100KB80 vs DD175N30KHPSA1
  • DD100KB80 vs DD171N18KHPSA2
  • DD100KB80 vs DD171N18KHPSA1
  • DD100KB80 vs DD171N16KHPSA2
  • DD100KB80 vs DD171N16KHPSA1
  • DD100KB80 vs DD171N14KHPSA1
  • DD100KB80 vs DD171N12KKHPSA1
  • DD100KB80 vs DD171N12KHPSA1
  • DD100KB80 vs DD171N12KAHPSA1
  • DD100KB80 vs DD171N08KHPSA1
  • DD100KB80 vs DD170N16SHPSA1
  • DD100KB80 vs DD160N22KHPSA1
  • DD100KB80 vs DD1200S45KL3B5NOSA1
  • DD100KB80 vs DD1200S33KL2CB5NOSA1
  • DD100KB80 vs DD1200S33K2CNOSA1
  • DD100KB80 vs DD1200S33K2CB3S2NDSA1
  • DD100KB80 vs DD1200S33K2CB3NOSA1
  • DD100KB80 vs DD1200S17H4B2BOSA2
  • DD100KB80 vs DD1200S12H4
  • DD100KB80 vs DD104N16KKHPSA1
  • DD100KB80 vs DD104N16KHPSA1
  • DD100KB80 vs DD104N14KKHPSA1
  • DD100KB80 vs DD104N14KHPSA1
  • DD100KB80 vs DD104N14KAHPSA1
  • DD100KB80 vs DD104N12KKHPSA1
  • DD100KB80 vs DD104N12KHPSA1
  • DD100KB80 vs DD104N12KAHPSA1
  • DD100KB80 vs DD104N08KHPSA1
  • DD100KB80 vs DD104N08KAHPSA1
  • DD100KB80 vs DD100N16SHPSA1
  • DD100KB80 vs DD1000S33HE3BPSA1
  • DD100KB80 vs DD1000S33HE3BOSA1
  • DD100KB80 vs DD171N12KKHPSA2
  • DD100KB80 vs DD171N12KAHPSA2
  • DD100KB80 vs DD170N36KHPSA1
  • DD100KB80 vs DD160N22KHPSA2
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.