Diode Configuration
1 Pair Series Connection
1 Pair Series Connection
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
2000 V
Current - Average Rectified (Io) (per Diode)
100A
226A
Voltage - Forward (Vf) (Max) @ If
1.35 V @ 320 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
30 mA @ 800 V
1 mA @ 2000 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 135 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
-
BG-PB34SB-1