DD104N12KHPSA1
DD104N12KHPSA1
Last Time Buy
Description:  DIODE MODULE GP 1200V 104A
Manufacturer:  Infineon Technologies
History Price: $120.57467
In Stock: 300
DD104N12KHPSA1 Specification
Specification
Part No
DD104N12KHPSA1
Category
Diodes - Rectifiers - Arrays
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io) (per Diode)
104A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 300 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
20 mA @ 1200 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
DD104N12KHPSA1 PDF Datasheet
DD104N12KHPSA1 Related Parts
DD1000S33HE3BOSA1
DD1000S33HE3BOSA1
Infineon Technologies
MODULE DIODE HVB130-3
DD1000S33HE3BPSA1
DD1000S33HE3BPSA1
Infineon Technologies
DIODE MODULE 3300V 1000A
DD100N16SHPSA1
DD100N16SHPSA1
Infineon Technologies
DIODE MODULE 1600V 100A
DD104N08KAHPSA1
DD104N08KAHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N08KHPSA1
DD104N08KHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N12KAHPSA1
DD104N12KAHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N12KKHPSA1
DD104N12KKHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N14KAHPSA1
DD104N14KAHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N14KHPSA1
DD104N14KHPSA1
Infineon Technologies
DIODE MODULE GP 1400V 104A
DD104N14KKHPSA1
DD104N14KKHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N16KHPSA1
DD104N16KHPSA1
Infineon Technologies
DIODE MODULE GP 1600V 104A
DD104N16KKHPSA1
DD104N16KKHPSA1
Infineon Technologies
DIODE MODULE 1200V 160A
DD104N12KHPSA1 Compare Parts
  • DD104N12KHPSA1 vs DD180N20SHPSA1
  • DD104N12KHPSA1 vs DD180N18SHPSA1
  • DD104N12KHPSA1 vs DD175N34KHPSA1
  • DD104N12KHPSA1 vs DD175N32KHPSA1
  • DD104N12KHPSA1 vs DD175N30KHPSA1
  • DD104N12KHPSA1 vs DD171N18KHPSA2
  • DD104N12KHPSA1 vs DD171N18KHPSA1
  • DD104N12KHPSA1 vs DD171N16KHPSA2
  • DD104N12KHPSA1 vs DD171N16KHPSA1
  • DD104N12KHPSA1 vs DD171N14KHPSA1
  • DD104N12KHPSA1 vs DD171N12KKHPSA1
  • DD104N12KHPSA1 vs DD171N12KHPSA1
  • DD104N12KHPSA1 vs DD171N12KAHPSA1
  • DD104N12KHPSA1 vs DD171N08KHPSA1
  • DD104N12KHPSA1 vs DD170N16SHPSA1
  • DD104N12KHPSA1 vs DD160N22KHPSA1
  • DD104N12KHPSA1 vs DD1200S45KL3B5NOSA1
  • DD104N12KHPSA1 vs DD1200S33KL2CB5NOSA1
  • DD104N12KHPSA1 vs DD1200S33K2CNOSA1
  • DD104N12KHPSA1 vs DD1200S33K2CB3S2NDSA1
  • DD104N12KHPSA1 vs DD1200S33K2CB3NOSA1
  • DD104N12KHPSA1 vs DD1200S17H4B2BOSA2
  • DD104N12KHPSA1 vs DD1200S12H4
  • DD104N12KHPSA1 vs DD104N16KKHPSA1
  • DD104N12KHPSA1 vs DD104N16KHPSA1
  • DD104N12KHPSA1 vs DD104N14KKHPSA1
  • DD104N12KHPSA1 vs DD104N14KHPSA1
  • DD104N12KHPSA1 vs DD104N14KAHPSA1
  • DD104N12KHPSA1 vs DD104N12KKHPSA1
  • DD104N12KHPSA1 vs DD104N12KAHPSA1
  • DD104N12KHPSA1 vs DD104N08KHPSA1
  • DD104N12KHPSA1 vs DD104N08KAHPSA1
  • DD104N12KHPSA1 vs DD100N16SHPSA1
  • DD104N12KHPSA1 vs DD1000S33HE3BPSA1
  • DD104N12KHPSA1 vs DD1000S33HE3BOSA1
  • DD104N12KHPSA1 vs DD171N12KKHPSA2
  • DD104N12KHPSA1 vs DD171N12KAHPSA2
  • DD104N12KHPSA1 vs DD170N36KHPSA1
  • DD104N12KHPSA1 vs DD160N22KHPSA2
  • DD104N12KHPSA1 vs DD1000S33HE3B60BOSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads