DD100KB80
DD100KB80
Active
Description:  DIODE MODULE 800V 100A
Manufacturer:  SanRex Corporation
Datasheet:   DD100KB80 Datasheet
History Price: $38.65000
In Stock: 44800
DD100KB80 vs DD1200S33KL2CB5NOSA1
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Diode Configuration
1 Pair Series Connection
2 Independent
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
3300 V
Current - Average Rectified (Io) (per Diode)
100A
1200A (DC)
Voltage - Forward (Vf) (Max) @ If
1.35 V @ 320 A
3.5 V @ 1200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
30 mA @ 800 V
1700 A @ 1800 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Block, 4 Lead
Supplier Device Package
-
Module