DD100KB80
DD100KB80
Active
Description:  DIODE MODULE 800V 100A
Manufacturer:  SanRex Corporation
Datasheet:   DD100KB80 Datasheet
History Price: $38.65000
In Stock: 31620
DD100KB80 vs DD171N12KAHPSA1
Series
-
DD171N
Packaging
Tray
Bulk
Status
Active
Obsolete
Diode Configuration
1 Pair Series Connection
1 Pair Series Connection
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
1200 V
Current - Average Rectified (Io) (per Diode)
100A
171A
Voltage - Forward (Vf) (Max) @ If
1.35 V @ 320 A
1.26 V @ 500 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
30 mA @ 800 V
20 mA @ 1200 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
150 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
-
Module