2SC1213C-E
2SC1213C-E
Active
Description:  TRANS NPN 35V 0.5A TO92
Manufacturer:  Renesas Electronics
Datasheet:   2SC1213C-E Datasheet
History Price: $0.24000
In Stock: 38800
2SC1213C-E Specification
Specification
Part No
2SC1213C-E
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
35 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 15mA, 150mA
Current - Collector Cutoff (Max)
500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 3V
Power - Max
400 mW
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
2SC1213C-E PDF Datasheet
2SC1213C-E Related Parts
2SC1008-G-AP
2SC1008-G-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-O-AP
2SC1008-O-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-R-AP
2SC1008-R-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-Y-AP
2SC1008-Y-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1213AB-E
2SC1213AB-E
Renesas Electronics
TRANS NPN 50V 0.5A TO92
2SC1213AKC
2SC1213AKC
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSTR NPN
2SC1214D
2SC1214D
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR,
2SC13180RA
2SC13180RA
Panasonic
TRANS NPN 50V 0.5A TO92-B1
2SC1318ARA
2SC1318ARA
Panasonic
TRANS NPN 70V 0.5A TO92-B1
2SC13830R
2SC13830R
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC13830S
2SC13830S
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC13840Q
2SC13840Q
Panasonic
TRANS NPN 50V 1A TO92L-A1
2SC1213C-E Compare Parts
  • 2SC1213C-E vs 2SCRC41CT116R
  • 2SC1213C-E vs 2SCRC41CHZGT116S
  • 2SC1213C-E vs 2SCRC41CHZGT116R
  • 2SC1213C-E vs 2SCR642PHZGT100
  • 2SC1213C-E vs 2SCR587D3TL1
  • 2SC1213C-E vs 2SCR586JGTLL
  • 2SC1213C-E vs 2SCR586JFRGTLL
  • 2SC1213C-E vs 2SCR586D3TL1
  • 2SC1213C-E vs 2SCR586D3FRATL
  • 2SC1213C-E vs 2SCR583D3TL1
  • 2SC1213C-E vs 2SCR583D3FRATL
  • 2SC1213C-E vs 2SCR582D3TL1
  • 2SC1213C-E vs 2SCR574DGTL
  • 2SC1213C-E vs 2SCR574D3TL1
  • 2SC1213C-E vs 2SCR574D3FRATL
  • 2SC1213C-E vs 2SCR573D3TL1
  • 2SC1213C-E vs 2SCR573D3FRATL
  • 2SC1213C-E vs 2SCR572D3TL1
  • 2SC1213C-E vs 2SCR572D3FRATL
  • 2SC1213C-E vs 2SCR567F3TR
  • 2SC1213C-E vs 2SCR564F3TR
  • 2SC1213C-E vs 2SCR563F3TR
  • 2SC1213C-E vs 2SCR562F3TR
  • 2SC1213C-E vs 2SCR554RTL
  • 2SC1213C-E vs 2SCR554PT100
  • 2SC1213C-E vs 2SCR554PHZGT100
  • 2SC1213C-E vs 2SCR554PFRAT100
  • 2SC1213C-E vs 2SCR554P5T100
  • 2SC1213C-E vs 2SCR553RTL
  • 2SC1213C-E vs 2SCR553PT100
  • 2SC1213C-E vs 2SCR553PHZGT100
  • 2SC1213C-E vs 2SCR553PFRAT100
  • 2SC1213C-E vs 2SCR553P5T100
  • 2SC1213C-E vs 2SCR552PT100
  • 2SC1213C-E vs 2SCR552PHZGT100
  • 2SC1213C-E vs 2SCR552PFRAT100
  • 2SC1213C-E vs 2SCR552P5T100
  • 2SC1213C-E vs 2SCR544RTL
  • 2SC1213C-E vs 2SCR544R
  • 2SC1213C-E vs 2SCR544R
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.