Packaging
Bulk
Tape & Reel (TR)
Current - Collector (Ic) (Max)
500 mA
2 A
Voltage - Collector Emitter Breakdown (Max)
35 V
50 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 15mA, 150mA
350mV @ 35mA, 700mA
Current - Collector Cutoff (Max)
500nA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 3V
180 @ 50mA, 2V
Power - Max
400 mW
500 mW
Frequency - Transition
-
360MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
SC-96
Supplier Device Package
TO-92
TSMT3