Packaging
Bulk
Tape & Reel (TR)
Current - Collector (Ic) (Max)
500 mA
3 A
Voltage - Collector Emitter Breakdown (Max)
35 V
120 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 15mA, 150mA
120mV @ 100mA, 1A
Current - Collector Cutoff (Max)
500nA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 3V
120 @ 100mA, 5V
Frequency - Transition
-
250MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-92
TO-252