2SC1213C-E
2SC1213C-E
Active
Description:  TRANS NPN 35V 0.5A TO92
Manufacturer:  Renesas Electronics
Datasheet:   2SC1213C-E Datasheet
History Price: $0.24000
In Stock: 38800
2SC1213C-E vs 2SCR544RTL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
500 mA
2.5 A
Voltage - Collector Emitter Breakdown (Max)
35 V
80 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 15mA, 150mA
300mV @ 50mA, 1A
Current - Collector Cutoff (Max)
500nA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 3V
120 @ 100mA, 3V
Power - Max
400 mW
1 W
Frequency - Transition
-
280MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
SC-96
Supplier Device Package
TO-92
TSMT3