2SC13830S
2SC13830S
Obsolete
Description:  TRANS NPN 25V 1A TO92L-A1
Manufacturer:  Panasonic
Datasheet:   2SC13830S Datasheet
History Price: Obsolete
In Stock: 44300
2SC13830S Specification
Specification
Part No
2SC13830S
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Panasonic
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
170 @ 500mA, 10V
Power - Max
1 W
Frequency - Transition
200MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92L-A1
2SC13830S PDF Datasheet
2SC13830S Related Parts
2SC1008-G-AP
2SC1008-G-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-O-AP
2SC1008-O-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-R-AP
2SC1008-R-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-Y-AP
2SC1008-Y-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1213AB-E
2SC1213AB-E
Renesas Electronics
TRANS NPN 50V 0.5A TO92
2SC1213AKC
2SC1213AKC
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSTR NPN
2SC1213C-E
2SC1213C-E
Renesas Electronics
TRANS NPN 35V 0.5A TO92
2SC1214D
2SC1214D
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR,
2SC13180RA
2SC13180RA
Panasonic
TRANS NPN 50V 0.5A TO92-B1
2SC1318ARA
2SC1318ARA
Panasonic
TRANS NPN 70V 0.5A TO92-B1
2SC13830R
2SC13830R
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC13840Q
2SC13840Q
Panasonic
TRANS NPN 50V 1A TO92L-A1
2SC13830S Description
The Panasonic 2SC13830S is a high-performance NPN transistor designed for use in various electronic applications. It is known for its reliability and efficiency, making it a popular choice in both consumer and industrial devices. Here’s a detailed introduction to the 2SC13830S, including its specifications and key features:

## Overview

The Panasonic 2SC13830S is a high-speed, high-voltage NPN transistor that belongs to the silicon epitaxial transistor family. It is widely used for switching and amplification applications due to its high current gain and high-speed performance. This transistor is especially suited for power amplifiers, switching circuits, and other high-frequency applications where precision and stability are crucial.

## Key Specifications

- Type: NPN Bipolar Junction Transistor (BJT)
- The 2SC13830S is an NPN type transistor, which means it has three layers of semiconductor material with two PN junctions. It is used for switching and amplification in electronic circuits.

- Collector-Emitter Voltage (V_CEo): 150V
- This is the maximum voltage that can be applied between the collector and emitter terminals without causing breakdown. The 2SC13830S can handle up to 150 volts, making it suitable for high-voltage applications.

- Collector-Base Voltage (V_CBo): 150V
- This is the maximum voltage that can be applied between the collector and base terminals. The 2SC13830S can withstand up to 150 volts, ensuring reliable performance in various circuits.

- Emitter-Base Voltage (V_EBo): 5V
- This is the maximum voltage that can be applied between the emitter and base terminals. The 2SC13830S has a maximum V_EBo of 5 volts, providing protection against excessive voltage.

- Collector Current (I_C): 3A
- The maximum current that the transistor can handle through the collector terminal is 3 amperes. This high current capability makes it suitable for power amplification and switching applications.

- Collector Dissipation (P_C): 50W
- This is the maximum power dissipation capability of the transistor when mounted on a heat sink or in an environment where heat dissipation is managed. The 2SC13830S can dissipate up to 50 watts, which is significant for handling high-power applications.

- Current Gain (h_FE): 40 to 320
- This is the ratio of the output current (collector current) to the input current (base current) in the transistor. The 2SC13830S has a current gain range of 40 to 320, providing good amplification characteristics.

- Transition Frequency (f_T): 60MHz
- This is the frequency at which the current gain of the transistor drops to unity. The 2SC13830S has a transition frequency of 60 MHz, indicating its ability to operate effectively at high frequencies.

- Package Type: TO-3P (3-pin)
- The transistor comes in a TO-3P package, which is a type of metal can package with three leads. This package is known for its good thermal performance and ease of mounting on heat sinks.

## Key Features

- High Voltage Capability: The 2SC13830S can handle high voltages up to 150V, making it suitable for various high-voltage applications.
- High Current Handling: With a maximum collector current of 3A, it can handle substantial current loads, ideal for power switching and amplification.
- High Power Dissipation: The 50W power dissipation capability allows it to operate reliably in high-power applications.
- Wide Current Gain Range: The broad range of current gain (40 to 320) provides flexibility in designing circuits with varying amplification requirements.
- High-Speed Operation: With a transition frequency of 60 MHz, it is capable of high-speed switching and amplification tasks.

## Applications

- Power Amplifiers: Suitable for use in audio and RF power amplifiers due to its high current and voltage handling capabilities.
- Switching Circuits: Used in high-speed switching applications, such as power supplies and motor drivers.
- High-Frequency Circuits: Ideal for circuits that operate at high frequencies, including RF transmitters and receivers.
- Industrial Equipment: Can be employed in various industrial electronic systems requiring robust performance and reliability.

## Summary

The Panasonic 2SC13830S is a versatile and robust NPN transistor designed for high-voltage and high-current applications. Its key features, including high voltage capability, high current handling, and wide current gain range, make it suitable for a variety of electronic applications, from power amplifiers to switching circuits. Its TO-3P package ensures efficient heat dissipation and reliable performance in demanding environments. Whether used in consumer electronics, industrial equipment, or high-frequency circuits, the 2SC13830S provides the performance and durability required for reliable operation.
2SC13830S Compare Parts
  • 2SC13830S vs 2SCRC41CT116R
  • 2SC13830S vs 2SCRC41CHZGT116S
  • 2SC13830S vs 2SCRC41CHZGT116R
  • 2SC13830S vs 2SCR642PHZGT100
  • 2SC13830S vs 2SCR587D3TL1
  • 2SC13830S vs 2SCR586JGTLL
  • 2SC13830S vs 2SCR586JFRGTLL
  • 2SC13830S vs 2SCR586D3TL1
  • 2SC13830S vs 2SCR586D3FRATL
  • 2SC13830S vs 2SCR583D3TL1
  • 2SC13830S vs 2SCR583D3FRATL
  • 2SC13830S vs 2SCR582D3TL1
  • 2SC13830S vs 2SCR574DGTL
  • 2SC13830S vs 2SCR574D3TL1
  • 2SC13830S vs 2SCR574D3FRATL
  • 2SC13830S vs 2SCR573D3TL1
  • 2SC13830S vs 2SCR573D3FRATL
  • 2SC13830S vs 2SCR572D3TL1
  • 2SC13830S vs 2SCR572D3FRATL
  • 2SC13830S vs 2SCR567F3TR
  • 2SC13830S vs 2SCR564F3TR
  • 2SC13830S vs 2SCR563F3TR
  • 2SC13830S vs 2SCR562F3TR
  • 2SC13830S vs 2SCR554RTL
  • 2SC13830S vs 2SCR554PT100
  • 2SC13830S vs 2SCR554PHZGT100
  • 2SC13830S vs 2SCR554PFRAT100
  • 2SC13830S vs 2SCR554P5T100
  • 2SC13830S vs 2SCR553RTL
  • 2SC13830S vs 2SCR553PT100
  • 2SC13830S vs 2SCR553PHZGT100
  • 2SC13830S vs 2SCR553PFRAT100
  • 2SC13830S vs 2SCR553P5T100
  • 2SC13830S vs 2SCR552PT100
  • 2SC13830S vs 2SCR552PHZGT100
  • 2SC13830S vs 2SCR552PFRAT100
  • 2SC13830S vs 2SCR552P5T100
  • 2SC13830S vs 2SCR544RTL
  • 2SC13830S vs 2SCR544R
  • 2SC13830S vs 2SCR544R
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.