NTE95
NTE95
Active
Description:  TRANS NPN 250V 3A TO59
Manufacturer:  NTE Electronics
Datasheet:   NTE95 Datasheet
History Price: $60.39000
In Stock: 25400
NTE95 Specification
Specification
Part No
NTE95
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
3 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
2V @ 300mA, 3A
Current - Collector Cutoff (Max)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 500mA, 5V
Power - Max
70 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-59
NTE95 PDF Datasheet
NTE95 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE95 Compare Parts
  • NTE95 vs NTE98
  • NTE95 vs NTE97
  • NTE95 vs NTE96
  • NTE95 vs NTE94
  • NTE95 vs NTE93
  • NTE95 vs NTE89
  • NTE95 vs NTE88MP
  • NTE95 vs NTE88MCP
  • NTE95 vs NTE88
  • NTE95 vs NTE87MP
  • NTE95 vs NTE87
  • NTE95 vs NTE85
  • NTE95 vs NTE81
  • NTE95 vs NTE75
  • NTE95 vs NTE74
  • NTE95 vs NTE72
  • NTE95 vs NTE70
  • NTE95 vs NTE68MCP
  • NTE95 vs NTE68
  • NTE95 vs NTE62
  • NTE95 vs NTE61MP
  • NTE95 vs NTE61MCP
  • NTE95 vs NTE61
  • NTE95 vs NTE60MP
  • NTE95 vs NTE60
  • NTE95 vs NTE59
  • NTE95 vs NTE58
  • NTE95 vs NTE53
  • NTE95 vs NTE52
  • NTE95 vs NTE51
  • NTE95 vs NTE48
  • NTE95 vs NTE47
  • NTE95 vs NTE46
  • NTE95 vs NTE399
  • NTE95 vs NTE398
  • NTE95 vs NTE397
  • NTE95 vs NTE396
  • NTE95 vs NTE394
  • NTE95 vs NTE393
  • NTE95 vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate