NTE95
NTE95
Active
Description:  TRANS NPN 250V 3A TO59
Manufacturer:  NTE Electronics
Datasheet:   NTE95 Datasheet
History Price: $60.39000
In Stock: 25400
NTE95 vs NTE88MCP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
3 A
10 A
Voltage - Collector Emitter Breakdown (Max)
250 V
250 V
Vce Saturation (Max) @ Ib, Ic
2V @ 300mA, 3A
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
10μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 500mA, 5V
20 @ 2A, 2V
Power - Max
70 W
200 W
Frequency - Transition
-
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-204AA, TO-3
Supplier Device Package
TO-59
TO-3