NTE87MP
NTE87MP
Active
Description:  TRANS NPN 250V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE87MP Datasheet
History Price: $18.73000
In Stock: 7700
NTE87MP Specification
Specification
Part No
NTE87MP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 2V
Power - Max
200 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE87MP PDF Datasheet
NTE87MP Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE87MP Compare Parts
  • NTE87MP vs NTE98
  • NTE87MP vs NTE97
  • NTE87MP vs NTE96
  • NTE87MP vs NTE95
  • NTE87MP vs NTE94
  • NTE87MP vs NTE93
  • NTE87MP vs NTE89
  • NTE87MP vs NTE88MP
  • NTE87MP vs NTE88MCP
  • NTE87MP vs NTE88
  • NTE87MP vs NTE87
  • NTE87MP vs NTE85
  • NTE87MP vs NTE81
  • NTE87MP vs NTE75
  • NTE87MP vs NTE74
  • NTE87MP vs NTE72
  • NTE87MP vs NTE70
  • NTE87MP vs NTE68MCP
  • NTE87MP vs NTE68
  • NTE87MP vs NTE62
  • NTE87MP vs NTE61MP
  • NTE87MP vs NTE61MCP
  • NTE87MP vs NTE61
  • NTE87MP vs NTE60MP
  • NTE87MP vs NTE60
  • NTE87MP vs NTE59
  • NTE87MP vs NTE58
  • NTE87MP vs NTE53
  • NTE87MP vs NTE52
  • NTE87MP vs NTE51
  • NTE87MP vs NTE48
  • NTE87MP vs NTE47
  • NTE87MP vs NTE46
  • NTE87MP vs NTE399
  • NTE87MP vs NTE398
  • NTE87MP vs NTE397
  • NTE87MP vs NTE396
  • NTE87MP vs NTE394
  • NTE87MP vs NTE393
  • NTE87MP vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate