NTE87MP
NTE87MP
Active
Description:  TRANS NPN 250V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE87MP Datasheet
History Price: $18.73000
In Stock: 7700
NTE87MP vs NTE47
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
10 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
250 V
45 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 400mA, 4A
300mV @ 500μA, 50mA
Current - Collector Cutoff (Max)
1mA
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 2V
500 @ 10mA, 5V
Power - Max
200 W
625 mW
Frequency - Transition
4MHz
160MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92