NTE635
NTE635
Active
Description:  DIODE AVALANCHE 400V 1.9A SOD57
Manufacturer:  NTE Electronics
Datasheet:   NTE635 Datasheet
History Price: $0.96000
In Stock: 14300
NTE635 Specification
Specification
Part No
NTE635
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Avalanche
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1.9A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Capacitance @ Vr, F
80pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
SOD-57, Axial
Supplier Device Package
SOD-57
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
NTE635 PDF Datasheet
NTE635 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE635 Compare Parts
  • NTE635 vs NTE648
  • NTE635 vs NTE642
  • NTE635 vs NTE641
  • NTE635 vs NTE640
  • NTE635 vs NTE639
  • NTE635 vs NTE638
  • NTE635 vs NTE637
  • NTE635 vs NTE6369
  • NTE635 vs NTE6368
  • NTE635 vs NTE6365
  • NTE635 vs NTE6364
  • NTE635 vs NTE6363
  • NTE635 vs NTE6362
  • NTE635 vs NTE636
  • NTE635 vs NTE6359
  • NTE635 vs NTE6358
  • NTE635 vs NTE6357
  • NTE635 vs NTE6356
  • NTE635 vs NTE6355
  • NTE635 vs NTE6354
  • NTE635 vs NTE634
  • NTE635 vs NTE633
  • NTE635 vs NTE631
  • NTE635 vs NTE626
  • NTE635 vs NTE625
  • NTE635 vs NTE6248
  • NTE635 vs NTE6247
  • NTE635 vs NTE6246
  • NTE635 vs NTE622
  • NTE635 vs NTE621
  • NTE635 vs NTE620
  • NTE635 vs NTE619
  • NTE635 vs NTE6165
  • NTE635 vs NTE6164
  • NTE635 vs NTE6163
  • NTE635 vs NTE6162
  • NTE635 vs NTE6159
  • NTE635 vs NTE6158
  • NTE635 vs NTE6157
  • NTE635 vs NTE6156
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK