☰
NTE109
NTE109
Active
Description:  DIODE GEN PURP 100V 40MA DO7
Manufacturer:  NTE Electronics
Datasheet:   NTE109 Datasheet
History Price: $1.64000
In Stock: 7360
NTE109 Specification
Specification
Part No
NTE109
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
40mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 200 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 50 V
Capacitance @ Vr, F
0.8pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AA, DO-7, Axial
Supplier Device Package
DO-7
Operating Temperature - Junction
-65 ℃ ~ 90 ℃
NTE109 PDF Datasheet
NTE109 Related Parts
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE125-100
NTE125-100
NTE Electronics
DIODE GP 1KV 1A DO41 100/PKG
NTE109 Compare Parts
  • NTE109 vs NTE648
  • NTE109 vs NTE642
  • NTE109 vs NTE641
  • NTE109 vs NTE640
  • NTE109 vs NTE639
  • NTE109 vs NTE638
  • NTE109 vs NTE637
  • NTE109 vs NTE6369
  • NTE109 vs NTE6368
  • NTE109 vs NTE6365
  • NTE109 vs NTE6364
  • NTE109 vs NTE6363
  • NTE109 vs NTE6362
  • NTE109 vs NTE636
  • NTE109 vs NTE6359
  • NTE109 vs NTE6358
  • NTE109 vs NTE6357
  • NTE109 vs NTE6356
  • NTE109 vs NTE6355
  • NTE109 vs NTE6354
  • NTE109 vs NTE635
  • NTE109 vs NTE634
  • NTE109 vs NTE633
  • NTE109 vs NTE631
  • NTE109 vs NTE626
  • NTE109 vs NTE625
  • NTE109 vs NTE6248
  • NTE109 vs NTE6247
  • NTE109 vs NTE6246
  • NTE109 vs NTE622
  • NTE109 vs NTE621
  • NTE109 vs NTE620
  • NTE109 vs NTE619
  • NTE109 vs NTE6165
  • NTE109 vs NTE6164
  • NTE109 vs NTE6163
  • NTE109 vs NTE6162
  • NTE109 vs NTE6159
  • NTE109 vs NTE6158
  • NTE109 vs NTE6157
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase