NTE635
NTE635
Active
Description:  DIODE AVALANCHE 400V 1.9A SOD57
Manufacturer:  NTE Electronics
Datasheet:   NTE635 Datasheet
History Price: $0.96000
In Stock: 14300
NTE635 vs NTE6363
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Avalanche
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1400 V
Current - Average Rectified (Io)
1.9A
300A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
50 ns
-
Current - Reverse Leakage @ Vr
5 μA @ 400 V
30 mA @ 1400 V
Capacitance @ Vr, F
80pF @ 0V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
SOD-57, Axial
DO-203AA, DO-9, Stud
Supplier Device Package
SOD-57
DO-9
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃