NTE116
NTE116
Active
Description:  DIODE GEN PURP 600V 1A DO41
Manufacturer:  NTE Electronics
Datasheet:   NTE116 Datasheet
History Price: $0.62000
In Stock: 33600
NTE116 Specification
Specification
Part No
NTE116
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
NTE116 PDF Datasheet
NTE116 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE125-100
NTE125-100
NTE Electronics
DIODE GP 1KV 1A DO41 100/PKG
NTE116 Compare Parts
  • NTE116 vs NTE648
  • NTE116 vs NTE642
  • NTE116 vs NTE641
  • NTE116 vs NTE640
  • NTE116 vs NTE639
  • NTE116 vs NTE638
  • NTE116 vs NTE637
  • NTE116 vs NTE6369
  • NTE116 vs NTE6368
  • NTE116 vs NTE6365
  • NTE116 vs NTE6364
  • NTE116 vs NTE6363
  • NTE116 vs NTE6362
  • NTE116 vs NTE636
  • NTE116 vs NTE6359
  • NTE116 vs NTE6358
  • NTE116 vs NTE6357
  • NTE116 vs NTE6356
  • NTE116 vs NTE6355
  • NTE116 vs NTE6354
  • NTE116 vs NTE635
  • NTE116 vs NTE634
  • NTE116 vs NTE633
  • NTE116 vs NTE631
  • NTE116 vs NTE626
  • NTE116 vs NTE625
  • NTE116 vs NTE6248
  • NTE116 vs NTE6247
  • NTE116 vs NTE6246
  • NTE116 vs NTE622
  • NTE116 vs NTE621
  • NTE116 vs NTE620
  • NTE116 vs NTE619
  • NTE116 vs NTE6165
  • NTE116 vs NTE6164
  • NTE116 vs NTE6163
  • NTE116 vs NTE6162
  • NTE116 vs NTE6159
  • NTE116 vs NTE6158
  • NTE116 vs NTE6157
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!