☰
NTE621
NTE621
Active
Description:  DIODE GEN PURP 400V 1A DO213AB
Manufacturer:  NTE Electronics
Datasheet:   NTE621 Datasheet
History Price: $0.36000
In Stock: 22640
NTE621 Specification
Specification
Part No
NTE621
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-213AB, MELF (Glass)
Supplier Device Package
DO-213AB
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
NTE621 PDF Datasheet
NTE621 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE621 Compare Parts
  • NTE621 vs NTE648
  • NTE621 vs NTE642
  • NTE621 vs NTE641
  • NTE621 vs NTE640
  • NTE621 vs NTE639
  • NTE621 vs NTE638
  • NTE621 vs NTE637
  • NTE621 vs NTE6369
  • NTE621 vs NTE6368
  • NTE621 vs NTE6365
  • NTE621 vs NTE6364
  • NTE621 vs NTE6363
  • NTE621 vs NTE6362
  • NTE621 vs NTE636
  • NTE621 vs NTE6359
  • NTE621 vs NTE6358
  • NTE621 vs NTE6357
  • NTE621 vs NTE6356
  • NTE621 vs NTE6355
  • NTE621 vs NTE6354
  • NTE621 vs NTE635
  • NTE621 vs NTE634
  • NTE621 vs NTE633
  • NTE621 vs NTE631
  • NTE621 vs NTE626
  • NTE621 vs NTE625
  • NTE621 vs NTE6248
  • NTE621 vs NTE6247
  • NTE621 vs NTE6246
  • NTE621 vs NTE622
  • NTE621 vs NTE620
  • NTE621 vs NTE619
  • NTE621 vs NTE6165
  • NTE621 vs NTE6164
  • NTE621 vs NTE6163
  • NTE621 vs NTE6162
  • NTE621 vs NTE6159
  • NTE621 vs NTE6158
  • NTE621 vs NTE6157
  • NTE621 vs NTE6156
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!