NTE621
NTE621
Active
Description:  DIODE GEN PURP 400V 1A DO213AB
Manufacturer:  NTE Electronics
Datasheet:   NTE621 Datasheet
History Price: $0.36000
In Stock: 3300
NTE621 vs NTE6365
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1600 V
Current - Average Rectified (Io)
1A
300A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 400 V
30 mA @ 1600 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
DO-213AB, MELF (Glass)
DO-203AA, DO-9, Stud
Supplier Device Package
DO-213AB
DO-9
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃