NTE116
NTE116
Active
Description:  DIODE GEN PURP 600V 1A DO41
Manufacturer:  NTE Electronics
Datasheet:   NTE116 Datasheet
History Price: $0.62000
In Stock: 33600
NTE116 vs NTE640
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
40 V
Current - Average Rectified (Io)
1A
2A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
500 mV @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
500 μA @ 40 V
Capacitance @ Vr, F
-
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AL, DO-41, Axial
DO-214AA, SMB
Supplier Device Package
DO-41
DO-214AA
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-55 ℃ ~ 125 ℃