Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
1A
16A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.5 V @ 16 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
10 μA @ 600 V
Capacitance @ Vr, F
-
145pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
TO-220-2
Supplier Device Package
DO-41
TO-220-2
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 150 ℃