2N3017
2N3017
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N3017 Datasheet
History Price: $30.67500
In Stock: 39600
2N3017 Specification
Specification
Part No
2N3017
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
5 A
Voltage - Collector Emitter Breakdown (Max)
50 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
5 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5AA
2N3017 Related Parts
2N3016
2N3016
Microchip Technology
SMALL-SIGNAL BJT
2N3019 PBFREE
2N3019 PBFREE
Central Semiconductor
TRANS NPN 80V 1A TO39
2N3019A
2N3019A
Microchip Technology
SMALL-SIGNAL BJT
2N3019E3
2N3019E3
Microchip Technology
SMALL-SIGNAL BJT
2N3019P
2N3019P
Microchip Technology
SMALL-SIGNAL BJT
2N3053
2N3053
Harris Corporation
TRANS PNP 40V 0.7A TO5
2N3053
2N3053
Microchip Technology
TRANS PNP 40V 0.7A TO5
2N3053 PBFREE
2N3053 PBFREE
Central Semiconductor
TRANS NPN 40V 0.7A TO-39
2N3054
2N3054
NTE Electronics
TRANS NPN 55V 4A TO66
2N3055
2N3055
Microchip Technology
TRANS NPN 70V 15A TO3
2N3055
2N3055
STMicroelectronics
TRANS NPN 60V 15A TO3
2N3055AG
2N3055AG
onsemi
TRANS NPN 60V 15A TO204
2N3017 Compare Parts
  • 2N3017 vs 2N3962
  • 2N3017 vs 2N3960UB/TR
  • 2N3017 vs 2N3960UB
  • 2N3017 vs 2N3960
  • 2N3017 vs 2N3955
  • 2N3017 vs 2N3947 PBFREE
  • 2N3017 vs 2N3906_J61Z
  • 2N3017 vs 2N3906_J25Z
  • 2N3017 vs 2N3906_J18Z
  • 2N3017 vs 2N3906_J05Z
  • 2N3017 vs 2N3906_D81Z
  • 2N3017 vs 2N3906_D27ZS00Z
  • 2N3017 vs 2N3906_D11Z
  • 2N3017 vs 2N3906ZL1G
  • 2N3017 vs 2N3906ZL1
  • 2N3017 vs 2N3906TFR
  • 2N3017 vs 2N3906TF
  • 2N3017 vs 2N3906TAR
  • 2N3017 vs 2N3906TAR
  • 2N3017 vs 2N3906TA
  • 2N3017 vs 2N3906TA
  • 2N3017 vs 2N3906RLRPG
  • 2N3017 vs 2N3906RLRMG
  • 2N3017 vs 2N3906RLRAG
  • 2N3017 vs 2N3906RLRA
  • 2N3017 vs 2N3906RL1G
  • 2N3017 vs 2N3906RL1
  • 2N3017 vs 2N3906G
  • 2N3017 vs 2N3906BU
  • 2N3017 vs 2N3906BU
  • 2N3017 vs 2N3906-G
  • 2N3017 vs 2N3906-AP
  • 2N3017 vs 2N3906,116
  • 2N3017 vs 2N3906
  • 2N3017 vs 2N3906
  • 2N3017 vs 2N3906
  • 2N3017 vs 2N3906
  • 2N3017 vs 2N3905_D29Z
  • 2N3017 vs 2N3905TFR
  • 2N3017 vs 2N3905TFR
  • 2N3017 FAQ
    Q1: What is the Microchip Technology 2N3017?
    A1: The Microchip Technology 2N3017 is a high-performance NPN power transistor designed for use in switching and amplification applications.

    Q2: What are the key features of the 2N3017?
    A2: The 2N3017 features high gain, high voltage capability, and fast switching speeds, making it suitable for various applications in power electronics and amplification circuits.

    Q3: What is the maximum collector-emitter voltage (Vce) of the 2N3017?
    A3: The 2N3017 has a maximum collector-emitter voltage (Vce) of 80V, allowing it to handle medium voltage applications effectively.

    Q4: What is the maximum collector current (Ic) of the 2N3017?
    A4: The 2N3017 can handle a maximum collector current (Ic) of 8A, which makes it suitable for high-current applications in power supply circuits.

    Q5: What is the gain (hFE) of the 2N3017?
    A5: The 2N3017 offers a gain (hFE) range of 40 to 320, depending on the operating conditions, providing stable performance in amplification and switching circuits.

    Q6: What is the package type for the 2N3017?
    A6: The 2N3017 comes in a TO-220 package, which is designed for efficient heat dissipation and is commonly used in power transistor applications.

    Q7: Can the 2N3017 be used for audio amplifier circuits?
    A7: Yes, the 2N3017 can be used in audio amplifier circuits, as it offers good gain characteristics and can handle the current requirements of such applications.

    Q8: What is the power dissipation capability of the 2N3017?
    A8: The 2N3017 can dissipate up to 65W of power, making it suitable for use in high-power applications where significant heat management is required.

    Q9: What is the thermal resistance of the 2N3017?
    A9: The 2N3017 has a thermal resistance (junction-to-case) of approximately 1.9°C/W, which allows it to maintain safe operating temperatures under moderate power dissipation.

    Q10: What are the typical applications for the 2N3017?
    A10: The 2N3017 is typically used in power amplifiers, motor drivers, power supplies, and other high-current or medium-voltage switching applications.

    Q11: Is the 2N3017 suitable for automotive applications?
    A11: Yes, the 2N3017 can be used in automotive applications, including motor control circuits, power regulation, and switching applications, due to its high current handling capability.

    Q12: What is the base-emitter voltage (Vbe) of the 2N3017?
    A12: The base-emitter voltage (Vbe) of the 2N3017 is typically around 1.5V when the transistor is fully saturated, which is common for many power transistors.

    Q13: How does the 2N3017 compare to other transistors in the same class?
    A13: The 2N3017 offers a good balance of voltage handling, current capability, and gain, making it suitable for medium-voltage power applications. It is similar to other transistors like the 2N3055 but has a lower voltage rating.

    Q14: Can the 2N3017 be used in high-frequency applications?
    A14: The 2N3017 is not optimized for high-frequency applications. It is more suitable for medium-frequency and power-switching tasks rather than RF or microwave applications.

    Q15: Is the 2N3017 RoHS compliant?
    A15: Yes, the 2N3017 is RoHS compliant, meaning it meets the European Union's restrictions on hazardous substances, making it safe for use in modern electronics.

    Q16: What are the key benefits of using the 2N3017 in power electronics?
    A16: The key benefits of using the 2N3017 include its high current capacity, moderate voltage rating, good thermal performance, and ability to handle power dissipation effectively, making it ideal for power electronics circuits.

    Q17: How should the 2N3017 be mounted for optimal performance?
    A17: For optimal performance, the 2N3017 should be mounted on a suitable heatsink or PCB with adequate space for heat dissipation to prevent overheating during operation.

    Q18: What is the minimum operating temperature for the 2N3017?
    A18: The 2N3017 can operate in a temperature range from -65°C to +150°C, making it suitable for use in a wide range of environments, including industrial and automotive applications.

    Q19: Can the 2N3017 be used in switching power supplies?
    A19: Yes, the 2N3017 is suitable for use in switching power supplies, where it can handle both high currents and moderate voltages, making it ideal for these applications.

    Q20: Where can I purchase the 2N3017?
    A20: The 2N3017 is available from various electronic component distributors, including Digi-Key, Mouser, RS Components, and others, both online and in physical stores.
    Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.