2N3019E3
2N3019E3
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N3019E3 Datasheet
History Price: $12.70500
In Stock: 26200
2N3019E3 Specification
Specification
Part No
2N3019E3
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
10nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
Power - Max
800 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5AA
2N3019E3 Related Parts
2N3016
2N3016
Microchip Technology
SMALL-SIGNAL BJT
2N3017
2N3017
Microchip Technology
SMALL-SIGNAL BJT
2N3019 PBFREE
2N3019 PBFREE
Central Semiconductor
TRANS NPN 80V 1A TO39
2N3019A
2N3019A
Microchip Technology
SMALL-SIGNAL BJT
2N3019P
2N3019P
Microchip Technology
SMALL-SIGNAL BJT
2N3053
2N3053
Harris Corporation
TRANS PNP 40V 0.7A TO5
2N3053
2N3053
Microchip Technology
TRANS PNP 40V 0.7A TO5
2N3053 PBFREE
2N3053 PBFREE
Central Semiconductor
TRANS NPN 40V 0.7A TO-39
2N3054
2N3054
NTE Electronics
TRANS NPN 55V 4A TO66
2N3055
2N3055
Microchip Technology
TRANS NPN 70V 15A TO3
2N3055
2N3055
STMicroelectronics
TRANS NPN 60V 15A TO3
2N3055AG
2N3055AG
onsemi
TRANS NPN 60V 15A TO204
2N3019E3 Compare Parts
  • 2N3019E3 vs 2N3962
  • 2N3019E3 vs 2N3960UB/TR
  • 2N3019E3 vs 2N3960UB
  • 2N3019E3 vs 2N3960
  • 2N3019E3 vs 2N3955
  • 2N3019E3 vs 2N3947 PBFREE
  • 2N3019E3 vs 2N3906_J61Z
  • 2N3019E3 vs 2N3906_J25Z
  • 2N3019E3 vs 2N3906_J18Z
  • 2N3019E3 vs 2N3906_J05Z
  • 2N3019E3 vs 2N3906_D81Z
  • 2N3019E3 vs 2N3906_D27ZS00Z
  • 2N3019E3 vs 2N3906_D11Z
  • 2N3019E3 vs 2N3906ZL1G
  • 2N3019E3 vs 2N3906ZL1
  • 2N3019E3 vs 2N3906TFR
  • 2N3019E3 vs 2N3906TF
  • 2N3019E3 vs 2N3906TAR
  • 2N3019E3 vs 2N3906TAR
  • 2N3019E3 vs 2N3906TA
  • 2N3019E3 vs 2N3906TA
  • 2N3019E3 vs 2N3906RLRPG
  • 2N3019E3 vs 2N3906RLRMG
  • 2N3019E3 vs 2N3906RLRAG
  • 2N3019E3 vs 2N3906RLRA
  • 2N3019E3 vs 2N3906RL1G
  • 2N3019E3 vs 2N3906RL1
  • 2N3019E3 vs 2N3906G
  • 2N3019E3 vs 2N3906BU
  • 2N3019E3 vs 2N3906BU
  • 2N3019E3 vs 2N3906-G
  • 2N3019E3 vs 2N3906-AP
  • 2N3019E3 vs 2N3906,116
  • 2N3019E3 vs 2N3906
  • 2N3019E3 vs 2N3906
  • 2N3019E3 vs 2N3906
  • 2N3019E3 vs 2N3906
  • 2N3019E3 vs 2N3905_D29Z
  • 2N3019E3 vs 2N3905TFR
  • 2N3019E3 vs 2N3905TFR
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.