Current - Collector (Ic) (Max)
5 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 10mA, 1V
Frequency - Transition
-
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-5AA
TO-92-3