2N3017
2N3017
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N3017 Datasheet
History Price: $30.67500
In Stock: 39600
2N3017 vs 2N3906RLRA
Part No
Series
-
-
Packaging
Bulk
Cut Tape (CT)
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
5 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
250mV @ 1mA, 10mA
Current - Collector Cutoff (Max)
-
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 10mA, 1V
Power - Max
5 W
625 mW
Frequency - Transition
-
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-5AA
TO-92 (TO-226)