Current - Collector (Ic) (Max)
5 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
-
10nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 1mA, 5V
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-5AA
TO-18