17800VISM
17800VISM
Active
Description:  SIP8 VISM EVALUATION BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   17800VISM Datasheet
History Price: $30.65
In Stock: 34400
17800VISM Specification
Specification
Part No
17800VISM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Series
MagI?C, VISM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Isolated
Voltage - Output
3.3V ~ 6V
Current - Output
170mA, 300mA
Voltage - Input
8V ~ 42V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
17791063215
Power - Output
1 W
17800VISM PDF Datasheet
17800VISM Related Parts
178002
178002
Wurth Elektronik
171021501 VDRM EVAL BOARD
178010501
178010501
Wurth Elektronik
EVAL BOARD FOR 171010501
178010601
178010601
Wurth Elektronik
171010601 EVALUATION BOARD 6-42V
178011801
178011801
Wurth Elektronik
171011801 EVALUATION BOARD 4-18V
178012401
178012401
Wurth Elektronik
EVAL BOARD VDRM WPMDH1102401
178012402
178012402
Wurth Elektronik
EVAL BOARD VDRM WPMDH1152401
178020302
178020302
Wurth Elektronik
EVAL BOARD
178020601
178020601
Wurth Elektronik
EVAL BOARD VDRM WPMDH1200601
178021501
178021501
Wurth Elektronik
EVAL BOARD VDRM WPMDU1251501
178021801
178021801
Wurth Elektronik
171021801 EVALUATION BOARD 4-18V
178030601
178030601
Wurth Elektronik
171030601 EVALUATION BOARD 6-42V
178031801
178031801
Wurth Elektronik
171031801 EVALUATION BOARD 4-18V
17800VISM Compare Parts
  • 17800VISM vs 1789205X1
  • 17800VISM vs 17800FISM
  • 17800VISM vs 17800FDSM
  • 17800VISM vs 178960501
  • 17800VISM vs 178060302
  • 17800VISM vs 178040302
  • 17800VISM vs 178032401
  • 17800VISM vs 178031801
  • 17800VISM vs 178030601
  • 17800VISM vs 178021801
  • 17800VISM vs 178021501
  • 17800VISM vs 178020601
  • 17800VISM vs 178020302
  • 17800VISM vs 178012402
  • 17800VISM vs 178012401
  • 17800VISM vs 178011801
  • 17800VISM vs 178010601
  • 17800VISM vs 178010501
  • 17800VISM vs 178002
  • 17800VISM vs 178050601
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended