17800VISM
17800VISM
Active
Description:  SIP8 VISM EVALUATION BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   17800VISM Datasheet
History Price: $30.65
In Stock: 34400
17800VISM vs 178021801
Series
MagI?C, VISM
MagI?C, VDRM
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V ~ 6V
0.8V ~ 17V
Current - Output
170mA, 300mA
2A
Voltage - Input
8V ~ 42V
4V ~ 18V
Regulator Topology
Boost
Buck
Frequency - Switching
-
850kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
17791063215
WPMDL1201801
Power - Output
1 W
-