Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 17800VISM
17800VISM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
SIP8 VISM EVALUATION BOARD
Manufacturer:
Wurth Elektronik
Datasheet:
17800VISM Datasheet
History Price: $30.65
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
17800VISM vs 1789205X1
Part No
17800VISM
1789205X1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, VISM
MagI?C, FISM
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V ~ 6V
5V
Current - Output
170mA, 300mA
-
Voltage - Input
8V ~ 42V
-
Regulator Topology
Boost
Boost, Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Partially Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
17791063215
FISM
Power - Output
1 W
-