178012402
178012402
Active
Description:  EVAL BOARD VDRM WPMDH1152401
Manufacturer:  Wurth Elektronik
Datasheet:   178012402 Datasheet
History Price: $57.46
In Stock: 17900
178012402 Specification
Specification
Part No
178012402
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Series
MagI?C, VDRM
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V ~ 24V
Current - Output
1.5A
Voltage - Input
6V ~ 42V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
WPMDH1152401
Power - Output
-
178012402 PDF Datasheet
178012402 Related Parts
178002
178002
Wurth Elektronik
171021501 VDRM EVAL BOARD
178010501
178010501
Wurth Elektronik
EVAL BOARD FOR 171010501
178010601
178010601
Wurth Elektronik
171010601 EVALUATION BOARD 6-42V
178011801
178011801
Wurth Elektronik
171011801 EVALUATION BOARD 4-18V
178012401
178012401
Wurth Elektronik
EVAL BOARD VDRM WPMDH1102401
178020302
178020302
Wurth Elektronik
EVAL BOARD
178020601
178020601
Wurth Elektronik
EVAL BOARD VDRM WPMDH1200601
178021501
178021501
Wurth Elektronik
EVAL BOARD VDRM WPMDU1251501
178021801
178021801
Wurth Elektronik
171021801 EVALUATION BOARD 4-18V
178030601
178030601
Wurth Elektronik
171030601 EVALUATION BOARD 6-42V
178031801
178031801
Wurth Elektronik
171031801 EVALUATION BOARD 4-18V
178032401
178032401
Wurth Elektronik
EVAL BOARD VDRM WPMDH1302401
178012402 Compare Parts
  • 178012402 vs 1789205X1
  • 178012402 vs 17800VISM
  • 178012402 vs 17800FISM
  • 178012402 vs 17800FDSM
  • 178012402 vs 178960501
  • 178012402 vs 178060302
  • 178012402 vs 178040302
  • 178012402 vs 178032401
  • 178012402 vs 178031801
  • 178012402 vs 178030601
  • 178012402 vs 178021801
  • 178012402 vs 178021501
  • 178012402 vs 178020601
  • 178012402 vs 178020302
  • 178012402 vs 178012401
  • 178012402 vs 178011801
  • 178012402 vs 178010601
  • 178012402 vs 178010501
  • 178012402 vs 178002
  • 178012402 vs 178050601
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended