17800VISM
17800VISM
Active
Description:  SIP8 VISM EVALUATION BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   17800VISM Datasheet
History Price: $30.65
In Stock: 34400
17800VISM vs 17800FISM
Series
MagI?C, VISM
MagI?C, FISM
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V ~ 6V
5V ~ 15V
Current - Output
170mA, 300mA
-
Voltage - Input
8V ~ 42V
3.3V ~ 12V
Regulator Topology
Boost
Boost, Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
17791063215
FISM
Power - Output
1 W
-